N-Channel 800V 9A (Ta) 59W (Tc) Through Hole TO-220FM
N-Channel 800V 9A (Ta) 59W (Tc) Through Hole TO-220FM
HIGH-SPEED SWITCHING NCH 800V 9A
HIGH-SPEED SWITCHING NCH 800V 9A
MOSFET, N-CH, 800V, 9A, TO-220FM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2236215P | 846-R8009KNXC7GTR-ND | R8009KNXC7G | R8009KNXC7G | 91AH8994 |
| Product Name | MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 800V, 9A, To-220Fm Rohs Compliant Rohm |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-3; TO-220 |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 800 volts |