ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET R8008ANX

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - R8008ANX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R8008ANX
10V Drive Nch MOSFET R8008ANX
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R8008ANX - 042292-R8008ANX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R8008ANX
042292-R8008ANX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R8008ANX 042292-R8008ANX
Manufacturer: Rohm Semiconductor Win Source Part Number: 042292-R8008ANX Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FM Dimension: TO-220-2 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.03 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 042292-R8008ANX
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FM
Dimension: TO-220-2 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1080pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.03 Ohm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - R8008ANX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R8008ANX-ND
Single FETs, MOSFETs R8008ANX-ND
N-Channel 800V 8A (Ta) 50W (Tc) Through Hole TO-220FM

N-Channel 800V 8A (Ta) 50W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Singapore, Singapore
800V 8A MOSFET Transistor
278-R8008ANX
800V 8A MOSFET Transistor 278-R8008ANX
MOSFET N-CH 800V 8A TO220FM Product overview: R8008ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R8008ANX can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 8A TO220FM Product overview: R8008ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R8008ANX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
R8008ANX
MOSFET R8008ANX
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R8008ANX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R8008ANX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R8008ANX
MOSFET N-CH 800V 8A TO220FM

MOSFET N-CH 800V 8A TO220FM

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number R8008ANX 042292-R8008ANX R8008ANX-ND 278-R8008ANX R8008ANX R8008ANX
Product Name 10V Drive Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - R8008ANX Single FETs, MOSFETs 800V 8A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 800 volts 800 volts
IDSS 8000 milliamps
PD 50000 milliwatts 50000 milliwatts 66 milliwatts
TJ -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data