ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET R8005ANX

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - R8005ANX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R8005ANX
10V Drive Nch MOSFET R8005ANX
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
Single FETs, MOSFETs - R8005ANX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R8005ANX-ND
Single FETs, MOSFETs R8005ANX-ND
N-Channel 800V 5A (Tc) 40W (Tc) Through Hole TO-220FM

N-Channel 800V 5A (Tc) 40W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Singapore, Singapore
800V 5A MOSFET Transistor
278-R8005ANX
800V 5A MOSFET Transistor 278-R8005ANX
MOSFET N-CH 800V 5A TO220FM Product overview: R8005ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R8005ANX can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 5A TO220FM Product overview: R8005ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R8005ANX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R8005ANX - 042291-R8005ANX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R8005ANX
042291-R8005ANX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R8005ANX 042291-R8005ANX
Manufacturer: Rohm Semiconductor Win Source Part Number: 042291-R8005ANX Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Family Name: R8005ANX Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FM Dimension: TO-220-2 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 485pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.08 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): STP5NA80FP; STP4NC80ZFP; STP5NB80FP; IXFP4N85XM; ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 042291-R8005ANX
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Family Name: R8005ANX
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FM
Dimension: TO-220-2 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 485pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.08 Ohm @ 2.5A, 10V
Alternative Parts (Cross-Reference): STP5NA80FP; STP4NC80ZFP; STP5NB80FP; IXFP4N85XM;
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R8005ANX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R8005ANX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R8005ANX
MOSFET N-CH 800V 5A TO220FM

MOSFET N-CH 800V 5A TO220FM

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
R8005ANX
MOSFET R8005ANX
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 800V, 5A, To-220Fm-3; Transistor Polarity Rohm - 10AC9015 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 5A, To-220Fm-3; Transistor Polarity Rohm
10AC9015
Mosfet, N-Ch, 800V, 5A, To-220Fm-3; Transistor Polarity Rohm 10AC9015
MOSFET, N-CH, 800V, 5A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:800V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 800V, 5A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:800V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number R8005ANX R8005ANX-ND 278-R8005ANX 042291-R8005ANX R8005ANX R8005ANX 10AC9015
Product Name 10V Drive Nch MOSFET Single FETs, MOSFETs 800V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - R8005ANX Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 800V, 5A, To-220Fm-3; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 800 volts 800 volts
IDSS 5000 milliamps 5000 milliamps
PD 40000 milliwatts 51 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data