ROHM Semiconductor USA, LLC Single FETs, MOSFETs R8002KND3TL1

Description
N-Channel 800V 1.6A (Ta) 30W (Tc) Surface Mount TO-252GE
Request a Quote Datasheet
Description
N-Channel 800V 1.6A (Ta) 30W (Tc) Surface Mount TO-252GE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-R8002KND3TL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R8002KND3TL1CT-ND
Single FETs, MOSFETs 846-R8002KND3TL1CT-ND
N-Channel 800V 1.6A (Ta) 30W (Tc) Surface Mount TO-252GE

N-Channel 800V 1.6A (Ta) 30W (Tc) Surface Mount TO-252GE

Buy Now Datasheet
Single FETs, MOSFETs - 846-R8002KND3TL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R8002KND3TL1TR-ND
Single FETs, MOSFETs 846-R8002KND3TL1TR-ND
N-Channel 800V 1.6A (Ta) 30W (Tc) Surface Mount TO-252GE

N-Channel 800V 1.6A (Ta) 30W (Tc) Surface Mount TO-252GE

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R8002KND3TL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R8002KND3TL1
HIGH-SPEED SWITCHING NCH 800V 1.

HIGH-SPEED SWITCHING NCH 800V 1.

Supplier's Site
Mosfet, N-Ch, 800V, 1.6A, To-252 Rohs Compliant Rohm - 15AJ3170 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 1.6A, To-252 Rohs Compliant Rohm
15AJ3170
Mosfet, N-Ch, 800V, 1.6A, To-252 Rohs Compliant Rohm 15AJ3170
MOSFET, N-CH, 800V, 1.6A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 1.6A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-R8002KND3TL1CT-ND R8002KND3TL1 15AJ3170
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 1.6A, To-252 Rohs Compliant Rohm
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7416QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details