N-Channel 800V 2A (Tc) 69W (Tc) Surface Mount TO-252
N-Channel 800V 2A (Tc) 69W (Tc) Surface Mount TO-252
N-Channel 800V 2A (Tc) 69W (Tc) Surface Mount TO-252
Win Source Part Number: 1087515-R8002CND3FRA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 2A (Tc)
Rds On (Max) @ Id, Vgs: 4.3Ohm @ 1A, 10V
Vgs(th) (Max) @ Id: 5.5V @ 1mA
Power Dissipation (Max): 69W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 12.1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 240 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-R8002CND3FRATLCT
Base Product Number: R8002
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 800V 2A TO252 Product overview: R8002CND3FRATL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R8002CND3FRATL can be used for catalog matching and distributor lookup.
MOSFET N-CH 800V 2A TO252
MOSFET, AEC-Q101, N-CH, 800V, 2A, TO-252 ROHS COMPLIANT: YES
MOSFET N-CH 800V 2A TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-R8002CND3FRATLDKR-ND | 1087515-R8002CND3FRATL | 278-R8002CND3FRATL | R8002CND3FRATL | 69AH2118 | R8002CND3FRATL |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 800V 2A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 800V, 2A, To-252 Rohs Compliant Rohm | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 69000 milliwatts | 69 milliwatts | 69000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |