ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET R8002ANX

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - R8002ANX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R8002ANX
10V Drive Nch MOSFET R8002ANX
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R8002ANX - 1241776-R8002ANX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R8002ANX
1241776-R8002ANX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R8002ANX 1241776-R8002ANX
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241776-R8002ANX Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241776-R8002ANX
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - R8002ANX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R8002ANX-ND
Single FETs, MOSFETs R8002ANX-ND
N-Channel 800V 2A (Tc) 35W (Tc) Through Hole TO-220FM

N-Channel 800V 2A (Tc) 35W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
R8002ANX
MOSFET R8002ANX
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R8002ANX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R8002ANX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R8002ANX
MOSFET N-CH 800V 2A TO220FM

MOSFET N-CH 800V 2A TO220FM

Supplier's Site
Mosfet, N-Ch, 800V, 2A, To-220Fm-3; Transistor Polarity Rohm - 10AC9014 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 2A, To-220Fm-3; Transistor Polarity Rohm
10AC9014
Mosfet, N-Ch, 800V, 2A, To-220Fm-3; Transistor Polarity Rohm 10AC9014
MOSFET, N-CH, 800V, 2A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:800V; On Resistance Rds(on):3.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 800V, 2A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:800V; On Resistance Rds(on):3.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-CH 800V 2A TO-220FM - 687-R8002ANX - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 800V 2A TO-220FM
687-R8002ANX
MOSFET N-CH 800V 2A TO-220FM 687-R8002ANX
MOSFET N-CH 800V 2A TO-220FM

MOSFET N-CH 800V 2A TO-220FM

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number R8002ANX 1241776-R8002ANX R8002ANX-ND R8002ANX R8002ANX 10AC9014 687-R8002ANX
Product Name 10V Drive Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - R8002ANX Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 2A, To-220Fm-3; Transistor Polarity Rohm MOSFET N-CH 800V 2A TO-220FM
Polarity N-Channel N-Channel
V(BR)DSS 800 volts 800 volts
IDSS 2000 milliamps 2000 milliamps
PD 35000 milliwatts 35000 milliwatts
TJ -55 to 150 C (-67 to 302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data