ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6530KNX3C16

Description
N-Channel 650V 30A (Tc) 307W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 650V 30A (Tc) 307W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-R6530KNX3C16-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6530KNX3C16-ND
Single FETs, MOSFETs 846-R6530KNX3C16-ND
N-Channel 650V 30A (Tc) 307W (Tc) Through Hole TO-220AB

N-Channel 650V 30A (Tc) 307W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 2491126 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2491126
MOSFETs 2491126
650V 30A TO-220AB High-speed MOSFET

650V 30A TO-220AB High-speed MOSFET

Supplier's Site
MOSFETs - 2491126P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2491126P
MOSFETs 2491126P
650V 30A TO-220AB High-speed MOSFET

650V 30A TO-220AB High-speed MOSFET

Supplier's Site
MOSFETs - 2491125 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2491125
MOSFETs 2491125
650V 30A TO-220AB High-speed MOSFET

650V 30A TO-220AB High-speed MOSFET

Supplier's Site
Mosfet, N-Ch, 650V, 30A, To-220Ab Rohs Compliant Rohm - 37AJ0928 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 30A, To-220Ab Rohs Compliant Rohm
37AJ0928
Mosfet, N-Ch, 650V, 30A, To-220Ab Rohs Compliant Rohm 37AJ0928
MOSFET, N-CH, 650V, 30A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 30A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6530KNX3C16 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6530KNX3C16
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6530KNX3C16
MOSFET N-CH 650V 30A TO220AB

MOSFET N-CH 650V 30A TO220AB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-R6530KNX3C16-ND 2491126 37AJ0928 R6530KNX3C16
Product Name Single FETs, MOSFETs MOSFETs Mosfet, N-Ch, 650V, 30A, To-220Ab Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details