N-Channel 650V 11A (Tc) 124W (Tc) Surface Mount LPTS
MOSFET N-CH 650V 11A LPTS
MOSFET NCH 650V 11A POWER MOSFET
MOSFET, N-CH, 650V, 11A, 150DEG C, 124W; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.36ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-R6511KNJTLTR-ND | R6511KNJTL | R6511KNJTL | 38AH5913 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 650V, 11A, 150Deg C, 124W; Transistor Polarity Rohm |
| Polarity | N-Channel |