ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6507ENJTL

Description
N-Channel 650V 7A (Tc) 78W (Tc) Surface Mount LPTS
Request a Quote Datasheet
Description
N-Channel 650V 7A (Tc) 78W (Tc) Surface Mount LPTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-R6507ENJTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6507ENJTLTR-ND
Single FETs, MOSFETs 846-R6507ENJTLTR-ND
N-Channel 650V 7A (Tc) 78W (Tc) Surface Mount LPTS

N-Channel 650V 7A (Tc) 78W (Tc) Surface Mount LPTS

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 650V 7A POWER MOSFET

MOSFET NCH 650V 7A POWER MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6507ENJTL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6507ENJTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6507ENJTL
MOSFET N-CH 650V 7A LPTS

MOSFET N-CH 650V 7A LPTS

Supplier's Site
Mosfet, N-Ch, 650V, 7A, 150Deg C, 78W; Transistor Polarity Rohm - 38AH5908 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 7A, 150Deg C, 78W; Transistor Polarity Rohm
38AH5908
Mosfet, N-Ch, 650V, 7A, 150Deg C, 78W; Transistor Polarity Rohm 38AH5908
MOSFET, N-CH, 650V, 7A, 150DEG C, 78W; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.605ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 7A, 150DEG C, 78W; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.605ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-R6507ENJTLTR-ND R6507ENJTL R6507ENJTL 38AH5908
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 7A, 150Deg C, 78W; Transistor Polarity Rohm
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

24V 195A MOSFET Transistor - 278-AUIRF1324 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details