ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6504ENJTL

Description
N-Channel 650V 4A (Tc) 58W (Tc) Surface Mount LPTS
Request a Quote Datasheet
Description
N-Channel 650V 4A (Tc) 58W (Tc) Surface Mount LPTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-R6504ENJTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6504ENJTLDKR-ND
Single FETs, MOSFETs 846-R6504ENJTLDKR-ND
N-Channel 650V 4A (Tc) 58W (Tc) Surface Mount LPTS

N-Channel 650V 4A (Tc) 58W (Tc) Surface Mount LPTS

Buy Now Datasheet
Single FETs, MOSFETs - 846-R6504ENJTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6504ENJTLTR-ND
Single FETs, MOSFETs 846-R6504ENJTLTR-ND
N-Channel 650V 4A (Tc) 58W (Tc) Surface Mount LPTS

N-Channel 650V 4A (Tc) 58W (Tc) Surface Mount LPTS

Buy Now Datasheet
Single FETs, MOSFETs - 846-R6504ENJTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6504ENJTLCT-ND
Single FETs, MOSFETs 846-R6504ENJTLCT-ND
N-Channel 650V 4A (Tc) 58W (Tc) Surface Mount LPTS

N-Channel 650V 4A (Tc) 58W (Tc) Surface Mount LPTS

Buy Now Datasheet
Mosfet, N-Ch, 650V, 4A, 150Deg C, 58W; Transistor Polarity Rohm - 38AH5906 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 4A, 150Deg C, 58W; Transistor Polarity Rohm
38AH5906
Mosfet, N-Ch, 650V, 4A, 150Deg C, 58W; Transistor Polarity Rohm 38AH5906
MOSFET, N-CH, 650V, 4A, 150DEG C, 58W; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.955ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 4A, 150DEG C, 58W; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.955ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 650V 4A POWER MOSFET

MOSFET NCH 650V 4A POWER MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6504ENJTL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6504ENJTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6504ENJTL
MOSFET N-CH 650V 4A LPTS

MOSFET N-CH 650V 4A LPTS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-R6504ENJTLDKR-ND 38AH5906 R6504ENJTL R6504ENJTL
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 650V, 4A, 150Deg C, 58W; Transistor Polarity Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7478Q - 1149807-AUIRF7478Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers