Win Source Part Number: 1355207-R6077VNZ4C13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247
Base Product Number: R6077
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 77A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V, 15V
Rds On (Max) @ Id, Vgs: 51mOhm @ 23A, 15V
Vgs(th) (Max) @ Id: 6.5V @ 1.9mA
Gate Charge (Qg) (Max) @ Vgs: 108 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 5200 pF @ 100 V
Power Dissipation (Max): 781W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
600V 77A TO-247, PRESTOMOS WITH Product overview: R6077VNZ4C13 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6077VNZ4C13 can be used for catalog matching and distributor lookup.
N-Channel 600V 77A (Tc) 781W (Tc) Through Hole TO-247
MOSFET, N-CH, 600V, 77A, TO-247 ROHS COMPLIANT: YES
600V 77A TO-247, PRESTOMOS WITH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1355207-R6077VNZ4C13 | 278-R6077VNZ4C13 | 846-R6077VNZ4C13-ND | 32AK1223 | R6077VNZ4C13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 600V 77A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 77A, To-247 Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-247; SOT3 | Tube | TO-247; TO-247-3 | TO-3; TO-247 | TO-247; TO-247-3 |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 600 volts |