N-Channel 600V 47A (Tc) 481W (Tc) Through Hole TO-247
MOSFET N-CH 600V 47A TO247
MOSFET, N-CH, 600V, 47A, 150DEG C, 481W; Transistor Polarity:N Channel; Continuous Drain Current Id:47A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.066ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes
MOSFET NCH 600V 47A POWER MOSFET
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-R6047KNZ4C13-ND | R6047KNZ4C13 | 38AH5903 | R6047KNZ4C13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 47A, 150Deg C, 481W; Transistor Polarity Rohm | MOSFET |
| Polarity | N-Channel |