ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6046ANZC8

Description
N-Channel 600V 46A (Ta) 120W (Tc) Through Hole TO-3PF
Request a Quote Datasheet
Description
N-Channel 600V 46A (Ta) 120W (Tc) Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R6046ANZC8-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6046ANZC8-ND
Single FETs, MOSFETs R6046ANZC8-ND
N-Channel 600V 46A (Ta) 120W (Tc) Through Hole TO-3PF

N-Channel 600V 46A (Ta) 120W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SILICON N-Ch MOS FET

MOSFET SILICON N-Ch MOS FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6046ANZC8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6046ANZC8
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6046ANZC8
MOSFET N-CH 600V 46A TO3PF

MOSFET N-CH 600V 46A TO3PF

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number R6046ANZC8-ND R6046ANZC8 R6046ANZC8
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

40V 35A MOSFET Transistor - 278-AUIRF7738L2TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 3300 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details