ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6035ENZ4C13

Description
N-Channel 600V 35A (Tc) 379W (Tc) Through Hole TO-247
Request a Quote Datasheet
Description
N-Channel 600V 35A (Tc) 379W (Tc) Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-R6035ENZ4C13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6035ENZ4C13-ND
Single FETs, MOSFETs 846-R6035ENZ4C13-ND
N-Channel 600V 35A (Tc) 379W (Tc) Through Hole TO-247

N-Channel 600V 35A (Tc) 379W (Tc) Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6035ENZ4C13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6035ENZ4C13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6035ENZ4C13
MOSFET N-CH 600V 35A TO247

MOSFET N-CH 600V 35A TO247

Supplier's Site
Mosfet, N-Ch, 600V, 35A, To-247 Rohs Compliant Rohm - 15AJ3160 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 35A, To-247 Rohs Compliant Rohm
15AJ3160
Mosfet, N-Ch, 600V, 35A, To-247 Rohs Compliant Rohm 15AJ3160
MOSFET, N-CH, 600V, 35A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 35A, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-R6035ENZ4C13-ND R6035ENZ4C13 15AJ3160
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 35A, To-247 Rohs Compliant Rohm
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
Single FETs, MOSFETs - AUIRFS3004-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
7 suppliers