N-Channel 600V 30A (Tc) 305W (Tc) Through Hole TO-247
MOSFET N-CHANNEL 600V 30A TO247
MOSFET N-CHANNEL 600V 30A TO247
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | R6030KNZ1C9-ND | R6030KNZ1C9 | 687-R6030KNZ1C9 | R6030KNZ1C9 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CHANNEL 600V 30A TO247 | MOSFET |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | ||
| Transistor Technology / Material | SILICON | |||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE |