ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6030ENZC8

Description
N-Channel 600V 30A (Tc) 120W (Tc) Through Hole TO-3PF
Request a Quote Datasheet
Description
N-Channel 600V 30A (Tc) 120W (Tc) Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R6030ENZC8-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6030ENZC8-ND
Single FETs, MOSFETs R6030ENZC8-ND
N-Channel 600V 30A (Tc) 120W (Tc) Through Hole TO-3PF

N-Channel 600V 30A (Tc) 120W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6030ENZC8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6030ENZC8
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6030ENZC8
MOSFET N-CH 600V 30A TO3PF

MOSFET N-CH 600V 30A TO3PF

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6030ENZC8-ND R6030ENZC8 R6030ENZC8
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Discrete Semiconductor Products - Transistors - IGBTs - 63-8028 - Acme Chip Technology Co., Limited
Specs
Packing Method Bulk; Bulk
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details