N-Channel 600V 30A (Tc) 305W (Tc) Through Hole TO-247
MOSFET, N-CH, 600V, 30A, 150DEG C, 305W; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.115ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 600V 30A TO247
MOSFET NCH 600V 30A POWER MOSFET
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-R6030ENZ4C13-ND | 38AH5901 | R6030ENZ4C13 | R6030ENZ4C13 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 30A, 150Deg C, 305W; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |