ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6025JNZC8

Description
MOSFET N-CH 600V 25A TO3PF
Datasheet
Description
MOSFET N-CH 600V 25A TO3PF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6025JNZC8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6025JNZC8
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6025JNZC8
MOSFET N-CH 600V 25A TO3PF

MOSFET N-CH 600V 25A TO3PF

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 600V 25A POWER

MOSFET NCH 600V 25A POWER

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6025JNZC8 R6025JNZC8
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-3P-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details