ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6024KNZ4C13

Description
N-Channel 600V 24A (Tc) 245W (Tc) Through Hole TO-247
Request a Quote Datasheet
Description
N-Channel 600V 24A (Tc) 245W (Tc) Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-R6024KNZ4C13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6024KNZ4C13-ND
Single FETs, MOSFETs 846-R6024KNZ4C13-ND
N-Channel 600V 24A (Tc) 245W (Tc) Through Hole TO-247

N-Channel 600V 24A (Tc) 245W (Tc) Through Hole TO-247

Buy Now Datasheet
Mosfet, N-Ch, 600V, 24A, To-247 Rohs Compliant Rohm - 59AJ2241 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 24A, To-247 Rohs Compliant Rohm
59AJ2241
Mosfet, N-Ch, 600V, 24A, To-247 Rohs Compliant Rohm 59AJ2241
MOSFET, N-CH, 600V, 24A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 24A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6024KNZ4C13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6024KNZ4C13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6024KNZ4C13
MOSFET N-CH 600V 24A TO247

MOSFET N-CH 600V 24A TO247

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-R6024KNZ4C13-ND 59AJ2241 R6024KNZ4C13
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 600V, 24A, To-247 Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers