Win Source Part Number: 1165077-R6024KNXC7G
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 24A (Ta)
Rds On (Max) @ Id, Vgs: 165mOhm @ 11.3A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 74W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FM
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-R6024KNXC7G
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 24A (Ta) 74W (Tc) Through Hole TO-220FM
600V 24A TO-220FM, HIGH-SPEED SW
MOSFET SINGLE, 24A, 600V, 74W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1165077-R6024KNXC7G | 846-R6024KNXC7G-ND | R6024KNXC7G | 74AJ1402 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Single, 24A, 600V, 74W Rohs Compliant Rohm |
| Polarity | N-Channel | N-Channel |