ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6024KNJTL

Description
N-Channel 600V 24A (Tc) 245W (Tc) Surface Mount LPTS
Request a Quote Datasheet
Description
N-Channel 600V 24A (Tc) 245W (Tc) Surface Mount LPTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R6024KNJTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6024KNJTLDKR-ND
Single FETs, MOSFETs R6024KNJTLDKR-ND
N-Channel 600V 24A (Tc) 245W (Tc) Surface Mount LPTS

N-Channel 600V 24A (Tc) 245W (Tc) Surface Mount LPTS

Buy Now Datasheet
Single FETs, MOSFETs - R6024KNJTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6024KNJTLTR-ND
Single FETs, MOSFETs R6024KNJTLTR-ND
N-Channel 600V 24A (Tc) 245W (Tc) Surface Mount LPTS

N-Channel 600V 24A (Tc) 245W (Tc) Surface Mount LPTS

Buy Now Datasheet
Single FETs, MOSFETs - R6024KNJTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6024KNJTLCT-ND
Single FETs, MOSFETs R6024KNJTLCT-ND
N-Channel 600V 24A (Tc) 245W (Tc) Surface Mount LPTS

N-Channel 600V 24A (Tc) 245W (Tc) Surface Mount LPTS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325263-R6024KNJTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325263-R6024KNJTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325263-R6024KNJTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325263-R6024KNJTL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 165mOhm @ 11.3A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 245W (Tc) Supplier Device Package: LPTS Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: R6024KNJTLTR,R6024KN JTLDKR,R6024KNJTLCT Base Product Number: R6024 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325263-R6024KNJTL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 165mOhm @ 11.3A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 245W (Tc)
Supplier Device Package: LPTS
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: R6024KNJTLTR,R6024KNJTLDKR,R6024KNJTLCT
Base Product Number: R6024
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6024KNJTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6024KNJTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6024KNJTL
MOSFET N-CHANNEL 600V 24A LPTS

MOSFET N-CHANNEL 600V 24A LPTS

Supplier's Site
Mosfet, N-Ch, 600V, 24A, To-263; Transistor Polarity Rohm - 99Y2407 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 24A, To-263; Transistor Polarity Rohm
99Y2407
Mosfet, N-Ch, 600V, 24A, To-263; Transistor Polarity Rohm 99Y2407
MOSFET, N-CH, 600V, 24A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.15ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 600V, 24A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.15ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-CHANNEL 600V 24A LPTS - 687-R6024KNJTL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CHANNEL 600V 24A LPTS
687-R6024KNJTL
MOSFET N-CHANNEL 600V 24A LPTS 687-R6024KNJTL
MOSFET N-CHANNEL 600V 24A LPTS

MOSFET N-CHANNEL 600V 24A LPTS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nch 600V 24A Si MOSFET

MOSFET Nch 600V 24A Si MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6024KNJTLDKR-ND 1325263-R6024KNJTL R6024KNJTL 99Y2407 687-R6024KNJTL R6024KNJTL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 24A, To-263; Transistor Polarity Rohm MOSFET N-CHANNEL 600V 24A LPTS MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
PD 245000 milliwatts 245000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Cut Tape (CT)
Unlock Full Specs
to access all available technical data