ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6022YNXC7G

Description
NCH 600V 13A, TO-220FM, POWER MO
Request a Quote Datasheet
Description
NCH 600V 13A, TO-220FM, POWER MO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-R6022YNXC7G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6022YNXC7G-ND
Single FETs, MOSFETs 846-R6022YNXC7G-ND
NCH 600V 13A, TO-220FM, POWER MO

NCH 600V 13A, TO-220FM, POWER MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6022YNXC7G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6022YNXC7G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6022YNXC7G
NCH 600V 13A, TO-220FM, POWER MO

NCH 600V 13A, TO-220FM, POWER MO

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 846-R6022YNXC7G-ND R6022YNXC7G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRFN8405TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details