N-Channel 600V 20A (Tc) 68W (Tc) Through Hole TO-3PF
MOSFET N-CHANNEL 600V 20A TO3PF
MOSFET N-CHANNEL 600V 20A TO3PF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | R6020KNZC8-ND | R6020KNZC8 | 687-R6020KNZC8 | R6020KNZC8 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CHANNEL 600V 20A TO3PF | MOSFET |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-3; TO-3P-3 Full Pack | TO-3P-3 Full Pack | ||
| Packing Method | Tube; Tube | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | SILICON | |||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE |