ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6020KNZ1C9

Description
N-Channel 600V 20A (Tc) 231W (Tc) Through Hole TO-247
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 231W (Tc) Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R6020KNZ1C9-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6020KNZ1C9-ND
Single FETs, MOSFETs R6020KNZ1C9-ND
N-Channel 600V 20A (Tc) 231W (Tc) Through Hole TO-247

N-Channel 600V 20A (Tc) 231W (Tc) Through Hole TO-247

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Nch 600V 20A Si MOSFET

MOSFET Nch 600V 20A Si MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6020KNZ1C9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6020KNZ1C9
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6020KNZ1C9
MOSFET N-CH 600V 20A TO247

MOSFET N-CH 600V 20A TO247

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number R6020KNZ1C9-ND R6020KNZ1C9 R6020KNZ1C9
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details