ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single R6020JNZC8

Description
Win Source Part Number: 1214700-R6020JNZC8 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 360 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 234mOhm @ 10A, 15V Vgs(th) (Max) @ Id: 7V @ 3.5mA Power Dissipation (Max): 76W (Tc) Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 15V
Request a Quote Datasheet
Description
Win Source Part Number: 1214700-R6020JNZC8 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 360 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 234mOhm @ 10A, 15V Vgs(th) (Max) @ Id: 7V @ 3.5mA Power Dissipation (Max): 76W (Tc) Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1214700-R6020JNZC8 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1214700-R6020JNZC8
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1214700-R6020JNZC8
Win Source Part Number: 1214700-R6020JNZC8 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 360 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 234mOhm @ 10A, 15V Vgs(th) (Max) @ Id: 7V @ 3.5mA Power Dissipation (Max): 76W (Tc) Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 15V

Win Source Part Number: 1214700-R6020JNZC8
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 360
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Rds On (Max) @ Id, Vgs: 234mOhm @ 10A, 15V
Vgs(th) (Max) @ Id: 7V @ 3.5mA
Power Dissipation (Max): 76W (Tc)
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 15V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 600V 20A POWER

MOSFET NCH 600V 20A POWER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6020JNZC8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6020JNZC8
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6020JNZC8
MOSFET N-CH 600V 20A TO3PF

MOSFET N-CH 600V 20A TO3PF

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1214700-R6020JNZC8 R6020JNZC8 R6020JNZC8
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details