ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET R6020FNX

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - R6020FNX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R6020FNX
10V Drive Nch MOSFET R6020FNX
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6020FNX - 1091369-R6020FNX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6020FNX
1091369-R6020FNX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6020FNX 1091369-R6020FNX
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091369-R6020FNX Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FM Dimension: TO-220-2 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 2040pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 250 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091369-R6020FNX
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FM
Dimension: TO-220-2 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 2040pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 250 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - R6020FNX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6020FNX-ND
Single FETs, MOSFETs R6020FNX-ND
N-Channel 600V 20A (Tc) 50W (Tc) Through Hole TO-220FM

N-Channel 600V 20A (Tc) 50W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Singapore, Singapore
600V 20A MOSFET Transistor
278-R6020FNX
600V 20A MOSFET Transistor 278-R6020FNX
MOSFET N-CH 600V 20A TO220FM Product overview: R6020FNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6020FNX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 20A TO220FM Product overview: R6020FNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6020FNX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 20A, To-220Fm-3; Transistor Polarity Rohm - 10AC9009 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 20A, To-220Fm-3; Transistor Polarity Rohm
10AC9009
Mosfet, N-Ch, 600V, 20A, To-220Fm-3; Transistor Polarity Rohm 10AC9009
MOSFET, N-CH, 600V, 20A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.19ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 20A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.19ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-CH 600V 20A TO-220FM - 687-R6020FNX - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 20A TO-220FM
687-R6020FNX
MOSFET N-CH 600V 20A TO-220FM 687-R6020FNX
MOSFET N-CH 600V 20A TO-220FM

MOSFET N-CH 600V 20A TO-220FM

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6020FNX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6020FNX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6020FNX
MOSFET N-CH 600V 20A TO220FM

MOSFET N-CH 600V 20A TO220FM

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
R6020FNX
MOSFET R6020FNX
MOSFET Trans MOSFET N-CH 600V 20A

MOSFET Trans MOSFET N-CH 600V 20A

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6020FNX 1091369-R6020FNX R6020FNX-ND 278-R6020FNX 10AC9009 687-R6020FNX R6020FNX R6020FNX
Product Name 10V Drive Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6020FNX Single FETs, MOSFETs 600V 20A MOSFET Transistor Mosfet, N-Ch, 600V, 20A, To-220Fm-3; Transistor Polarity Rohm MOSFET N-CH 600V 20A TO-220FM Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts 600 volts 600 volts
IDSS 20000 milliamps 20000 milliamps
PD 50000 milliwatts 50000 milliwatts 85 milliwatts 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data