ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6020ENZC8

Description
N-Channel 600V 20A (Tc) 120W (Tc) Through Hole TO-3PF
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 120W (Tc) Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R6020ENZC8-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6020ENZC8-ND
Single FETs, MOSFETs R6020ENZC8-ND
N-Channel 600V 20A (Tc) 120W (Tc) Through Hole TO-3PF

N-Channel 600V 20A (Tc) 120W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Singapore, Singapore
600V 20A MOSFET Transistor
278-R6020ENZC8
600V 20A MOSFET Transistor 278-R6020ENZC8
MOSFET N-CH 600V 20A TO3PF Product overview: R6020ENZC8 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6020ENZC8 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 20A TO3PF Product overview: R6020ENZC8 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6020ENZC8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324334-R6020ENZC8 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324334-R6020ENZC8
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324334-R6020ENZC8
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324334-R6020ENZC8 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 360 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 196mOhm @ 9.5A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 120W (Tc) Supplier Device Package: TO-3PF Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324334-R6020ENZC8
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 360
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Rds On (Max) @ Id, Vgs: 196mOhm @ 9.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 120W (Tc)
Supplier Device Package: TO-3PF
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6020ENZC8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6020ENZC8
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6020ENZC8
MOSFET N-CH 600V 20A TO3PF

MOSFET N-CH 600V 20A TO3PF

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6020ENZC8-ND 278-R6020ENZC8 1324334-R6020ENZC8 R6020ENZC8 R6020ENZC8
Product Name Single FETs, MOSFETs 600V 20A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data