ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6020ENZ1C9

Description
N-Channel 600V 20A (Tc) 120W (Tc) Through Hole TO-247
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 120W (Tc) Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R6020ENZ1C9-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6020ENZ1C9-ND
Single FETs, MOSFETs R6020ENZ1C9-ND
N-Channel 600V 20A (Tc) 120W (Tc) Through Hole TO-247

N-Channel 600V 20A (Tc) 120W (Tc) Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6020ENZ1C9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6020ENZ1C9
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6020ENZ1C9
MOSFET N-CH 600V 20A TO247

MOSFET N-CH 600V 20A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6020ENZ1C9-ND R6020ENZ1C9 R6020ENZ1C9
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details