N-Channel 600V 20A (Tc) 40W (Tc) Surface Mount LPTS
N-Channel 600V 20A (Tc) 40W (Tc) Surface Mount LPTS
N-Channel 600V 20A (Tc) 40W (Tc) Surface Mount LPTS
MOSFET N-CH 600V 20A LPTS
MOSFET N-CH 600V 20A LPTS
MOSFET, N-CH, 600V, 20A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.17ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | R6020ENJTLCT-ND | R6020ENJTL | R6020ENJTL | R6020ENJTL | 99Y2397 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 600V, 20A, To-263; Transistor Polarity Rohm |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-3; TO-263 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 600 volts |