MOSFET N-CH 600V 20A LPTS Product overview: R6020ANJTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6020ANJTL can be used for catalog matching and distributor lookup.
N-Channel 600V 20A (Ta) 100W (Tc) Surface Mount LPTS
MOSFET N-CH 600V 20A LPTS
MOSFET TRANS MOSFET NCH 600V 20A 3PIN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-R6020ANJTL | R6020ANJTL-ND | R6020ANJTL | R6020ANJTL |
| Product Name | 600V 20A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0070 kS | |||
| PD | 304 milliwatts |