N-Channel 600V 18A (Tc) 220W (Tc) Surface Mount LPTS
N-Channel 600V 18A (Tc) 220W (Tc) Surface Mount LPTS
Win Source Part Number: 1014847-R6018JNJGTL
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Rds On (Max) @ Id, Vgs: 286mOhm @ 9A, 15V
Vgs(th) (Max) @ Id: 7V @ 4.2mA
Power Dissipation (Max): 220W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: LPTS
Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: R6018JNJGTLCT,R6018J
Base Product Number: R6018
Drive Voltage (Max Rds On, Min Rds On): 15V
MOSFET, N-CH, 18A, 600V, TO-263S; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.22ohm; Rds(on) Test Voltage Vgs:15V; Threshold Voltage Vgs:6V; Power DissipationRoHS Compliant: Yes
MOSFET N-CH 600V 18A LPTS
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | R6018JNJGTLTR-ND | 1014847-R6018JNJGTL | R6018JNJGTL | 01AH7813 | R6018JNJGTL |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Mosfet, N-Ch, 18A, 600V, To-263S; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | SOT3 | TO-3; TO-263 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| PD | 220000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) |