MOSFET N-CH 600V 15A LPT
MOSFET N-CH 600V 15A LPT
MOSFET Nch 600V 15A Power MOSFET
MOSFET N-CH 600V 15A LPT
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 846-R6015FNJTLTR-ND | 687-R6015FNJTL | R6015FNJTL | R6015FNJTL |
| Product Name | Single FETs, MOSFETs | MOSFET N-CH 600V 15A LPT | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-CHANNEL | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Transistor Technology / Material | SILICON | |||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE |