MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
N-Channel 600V 12A (Ta) 50W (Tc) Through Hole TO-220FM
MOSFET N-CH 600V 12A TO220FM Product overview: R6012ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6012ANX can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091362-R6012ANX
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FM
Dimension: TO-220-2 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 420 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
MOSFET N-CH 600V 12A TO220FM
| ROHM Semiconductor USA, LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | R6012ANX | R6012ANX-ND | 278-R6012ANX | 1091362-R6012ANX | R6012ANX | R6012ANX |
| Product Name | 10V Drive Nch MOSFET | Single FETs, MOSFETs | 600V 12A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6012ANX | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 600 volts | 600 volts | ||||
| IDSS | 12000 milliamps | |||||
| PD | 50000 milliwatts | 50 milliwatts | 50000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) |