Win Source Part Number: 1217056-R6012ANJTL
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 12A (Ta)
Rds On (Max) @ Id, Vgs: 420mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1mA
Power Dissipation (Max): 100W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: LPTS
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: R6012
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 12A (Ta) 100W (Tc) Surface Mount LPTS
MOSFET N-CH 600V 12A LPTS
MOSFET TRANS MOSFET NCH 600V 12A 3PIN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1217056-R6012ANJTL | R6012ANJTL-ND | R6012ANJTL | R6012ANJTL |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |