ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6011KNJTL

Description
N-Channel 600V 11A (Tc) 124W (Tc) Surface Mount LPTS
Request a Quote Datasheet
Description
N-Channel 600V 11A (Tc) 124W (Tc) Surface Mount LPTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R6011KNJTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6011KNJTLCT-ND
Single FETs, MOSFETs R6011KNJTLCT-ND
N-Channel 600V 11A (Tc) 124W (Tc) Surface Mount LPTS

N-Channel 600V 11A (Tc) 124W (Tc) Surface Mount LPTS

Buy Now Datasheet
Single FETs, MOSFETs - R6011KNJTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6011KNJTLDKR-ND
Single FETs, MOSFETs R6011KNJTLDKR-ND
N-Channel 600V 11A (Tc) 124W (Tc) Surface Mount LPTS

N-Channel 600V 11A (Tc) 124W (Tc) Surface Mount LPTS

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Nch 600V 11A Si MOSFET

MOSFET Nch 600V 11A Si MOSFET

Buy Now Datasheet
MOSFET N-CHANNEL 600V 11A TO263 - 687-R6011KNJTL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CHANNEL 600V 11A TO263
687-R6011KNJTL
MOSFET N-CHANNEL 600V 11A TO263 687-R6011KNJTL
MOSFET N-CHANNEL 600V 11A TO263

MOSFET N-CHANNEL 600V 11A TO263

Supplier's Site
Mosfet, N-Ch, 600V, 11A, To-263; Transistor Polarity Rohm - 99Y2392 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 11A, To-263; Transistor Polarity Rohm
99Y2392
Mosfet, N-Ch, 600V, 11A, To-263; Transistor Polarity Rohm 99Y2392
MOSFET, N-CH, 600V, 11A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.34ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 600V, 11A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.34ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - R6011KNJTL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
R6011KNJTL
Single FETs, MOSFETs R6011KNJTL
MOSFET N-CH 600V 11A LPTS

MOSFET N-CH 600V 11A LPTS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6011KNJTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6011KNJTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6011KNJTL
MOSFET N-CH 600V 11A LPTS

MOSFET N-CH 600V 11A LPTS

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number R6011KNJTLCT-ND R6011KNJTL 687-R6011KNJTL 99Y2392 R6011KNJTL R6011KNJTL
Product Name Single FETs, MOSFETs MOSFET MOSFET N-CHANNEL 600V 11A TO263 Mosfet, N-Ch, 600V, 11A, To-263; Transistor Polarity Rohm Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Technology / Material SILICON MOSFET (Metal Oxide)
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data