ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET R6010ANX

Description
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
Request a Quote Datasheet
Description
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - R6010ANX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R6010ANX
10V Drive Nch MOSFET R6010ANX
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.

MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.

Supplier's Site Datasheet
Singapore, Singapore
600V 10A MOSFET Transistor
278-R6010ANX
600V 10A MOSFET Transistor 278-R6010ANX
MOSFET N-CH 600V 10A TO220FM Product overview: R6010ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6010ANX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 10A TO220FM Product overview: R6010ANX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6010ANX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6010ANX - 1091360-R6010ANX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6010ANX
1091360-R6010ANX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6010ANX 1091360-R6010ANX
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091360-R6010ANX Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FM Dimension: TO-220-2 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Ta) Maximum Gate-Source Voltage: ±30V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091360-R6010ANX
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FM
Dimension: TO-220-2 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Ta)
Maximum Gate-Source Voltage: ±30V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - R6010ANX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6010ANX-ND
Single FETs, MOSFETs R6010ANX-ND
N-Channel 600V 10A (Ta) 50W (Tc) Through Hole TO-220FM

N-Channel 600V 10A (Ta) 50W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6010ANX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6010ANX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6010ANX
MOSFET N-CH 600V 10A TO220FM

MOSFET N-CH 600V 10A TO220FM

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
R6010ANX
MOSFET R6010ANX
MOSFET Nch 600V 10A MOSFET

MOSFET Nch 600V 10A MOSFET

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6010ANX 278-R6010ANX 1091360-R6010ANX R6010ANX-ND R6010ANX R6010ANX
Product Name 10V Drive Nch MOSFET 600V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6010ANX Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts 600 volts
IDSS 10000 milliamps
PD 50000 milliwatts 50 milliwatts 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data