ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single R6009JND3TL1

Description
Win Source Part Number: 1014244-R6009JND3TL1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 585mOhm @ 4.5A, 15V Vgs(th) (Max) @ Id: 7V @ 1.38mA Power Dissipation (Max): 125W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 645 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: R6009JND3TL1TR,R6009 JND3TL1DKR,R6009JND3 TL1CT Base Product Number: R6009 Drive Voltage (Max Rds On, Min Rds On): 15V
Request a Quote Datasheet
Description
Win Source Part Number: 1014244-R6009JND3TL1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 585mOhm @ 4.5A, 15V Vgs(th) (Max) @ Id: 7V @ 1.38mA Power Dissipation (Max): 125W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 645 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: R6009JND3TL1TR,R6009 JND3TL1DKR,R6009JND3 TL1CT Base Product Number: R6009 Drive Voltage (Max Rds On, Min Rds On): 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1014244-R6009JND3TL1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1014244-R6009JND3TL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1014244-R6009JND3TL1
Win Source Part Number: 1014244-R6009JND3TL1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 585mOhm @ 4.5A, 15V Vgs(th) (Max) @ Id: 7V @ 1.38mA Power Dissipation (Max): 125W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 645 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: R6009JND3TL1TR,R6009 JND3TL1DKR,R6009JND3 TL1CT Base Product Number: R6009 Drive Voltage (Max Rds On, Min Rds On): 15V

Win Source Part Number: 1014244-R6009JND3TL1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 585mOhm @ 4.5A, 15V
Vgs(th) (Max) @ Id: 7V @ 1.38mA
Power Dissipation (Max): 125W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 645 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: R6009JND3TL1TR,R6009JND3TL1DKR,R6009JND3TL1CT
Base Product Number: R6009
Drive Voltage (Max Rds On, Min Rds On): 15V

Buy Now Datasheet
Single FETs, MOSFETs - R6009JND3TL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6009JND3TL1TR-ND
Single FETs, MOSFETs R6009JND3TL1TR-ND
N-Channel 600V 9A (Tc) 125W (Tc) Surface Mount TO-252

N-Channel 600V 9A (Tc) 125W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - R6009JND3TL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6009JND3TL1CT-ND
Single FETs, MOSFETs R6009JND3TL1CT-ND
N-Channel 600V 9A (Tc) 125W (Tc) Surface Mount TO-252

N-Channel 600V 9A (Tc) 125W (Tc) Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
600V 9A TO252 MOSFET Transistor
278-R6009JND3TL1
600V 9A TO252 MOSFET Transistor 278-R6009JND3TL1
MOSFET N-CH 600V 9A TO252 Product overview: R6009JND3TL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6009JND3TL1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 9A TO252 Product overview: R6009JND3TL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6009JND3TL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6009JND3TL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6009JND3TL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6009JND3TL1
MOSFET N-CH 600V 9A TO252

MOSFET N-CH 600V 9A TO252

Supplier's Site
Mosfet, N-Ch, 9A, 600V, To-252; Transistor Polarity Rohm - 01AH7808 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 9A, 600V, To-252; Transistor Polarity Rohm
01AH7808
Mosfet, N-Ch, 9A, 600V, To-252; Transistor Polarity Rohm 01AH7808
MOSFET, N-CH, 9A, 600V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.45ohm; Rds(on) Test Voltage Vgs:15V; Threshold Voltage Vgs:6V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 9A, 600V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.45ohm; Rds(on) Test Voltage Vgs:15V; Threshold Voltage Vgs:6V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 600V 9A POWER

MOSFET NCH 600V 9A POWER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1014244-R6009JND3TL1 R6009JND3TL1TR-ND 278-R6009JND3TL1 R6009JND3TL1 01AH7808 R6009JND3TL1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 600V 9A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 9A, 600V, To-252; Transistor Polarity Rohm MOSFET
Polarity N-Channel N-Channel N-Channel
PD 125000 milliwatts 125 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Unlock Full Specs
to access all available technical data