ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6009ENJTL

Description
N-Channel 600V 9A (Tc) 40W (Tc) Surface Mount LPTS
Request a Quote Datasheet
Description
N-Channel 600V 9A (Tc) 40W (Tc) Surface Mount LPTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R6009ENJTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6009ENJTLTR-ND
Single FETs, MOSFETs R6009ENJTLTR-ND
N-Channel 600V 9A (Tc) 40W (Tc) Surface Mount LPTS

N-Channel 600V 9A (Tc) 40W (Tc) Surface Mount LPTS

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 600V, 9A, To-263; Transistor Polarity Rohm - 99Y2387 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 9A, To-263; Transistor Polarity Rohm
99Y2387
Mosfet, N-Ch, 600V, 9A, To-263; Transistor Polarity Rohm 99Y2387
MOSFET, N-CH, 600V, 9A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 600V, 9A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6009ENJTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6009ENJTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6009ENJTL
MOSFET N-CH 600V 9A LPTS

MOSFET N-CH 600V 9A LPTS

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number R6009ENJTLTR-ND R6009ENJTL 99Y2387 R6009ENJTL
Product Name Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 9A, To-263; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details