N-Channel 600V 9A (Tc) 94W (Tc) Surface Mount TO-252
N-Channel 600V 9A (Tc) 94W (Tc) Surface Mount TO-252
MOSFET NCH 600V 9A POWER MOSFET
MOSFET N-CH 600V 9A TO252
MOSFET, N-CH, 600V, 9A, 150DEG C, 94W; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-R6009END3TL1TR-ND | R6009END3TL1 | R6009END3TL1 | 38AH5894 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 9A, 150Deg C, 94W; Transistor Polarity Rohm |
| Polarity | N-Channel |