ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET R6008FNX

Description
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
Request a Quote Datasheet
Description
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - R6008FNX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R6008FNX
10V Drive Nch MOSFET R6008FNX
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.

MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.

Supplier's Site Datasheet
Single FETs, MOSFETs - 846-R6008FNX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6008FNX-ND
Single FETs, MOSFETs 846-R6008FNX-ND
N-Channel 600V 8A (Tc) 50W (Tc) Through Hole TO-220FM

N-Channel 600V 8A (Tc) 50W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6008FNX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6008FNX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6008FNX
MOSFET N-CH 600V 8A TO-220FM

MOSFET N-CH 600V 8A TO-220FM

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
R6008FNX
MOSFET R6008FNX
MOSFET Trans MOSFET N-CH 600V 8A

MOSFET Trans MOSFET N-CH 600V 8A

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6008FNX 846-R6008FNX-ND R6008FNX R6008FNX
Product Name 10V Drive Nch MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 600 volts
IDSS 8000 milliamps
PD 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
FET, MOSFET Arrays - AUIRF7103Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers