ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6007KNJTL

Description
N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount LPTS
Request a Quote Datasheet
Description
N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount LPTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R6007KNJTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6007KNJTLCT-ND
Single FETs, MOSFETs R6007KNJTLCT-ND
N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount LPTS

N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount LPTS

Buy Now Datasheet
Single FETs, MOSFETs - R6007KNJTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6007KNJTLTR-ND
Single FETs, MOSFETs R6007KNJTLTR-ND
N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount LPTS

N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount LPTS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1183742-R6007KNJTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1183742-R6007KNJTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1183742-R6007KNJTL
Win Source Part Number: 1183742-R6007KNJTL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 620mOhm @ 2.4A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 78W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: LPTS Gate Charge (Qg) (Max) @ Vgs: 14.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 470 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: R6007KNJTLCT,R6007KN JTLTR,R6007KNJTLDKR Base Product Number: R6007 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1183742-R6007KNJTL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 620mOhm @ 2.4A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 78W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: LPTS
Gate Charge (Qg) (Max) @ Vgs: 14.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 470 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: R6007KNJTLCT,R6007KNJTLTR,R6007KNJTLDKR
Base Product Number: R6007
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
600V 7A MOSFET Transistor
278-R6007KNJTL
600V 7A MOSFET Transistor 278-R6007KNJTL
MOSFET N-CH 600V 7A LPTS Product overview: R6007KNJTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6007KNJTL can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7A LPTS Product overview: R6007KNJTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6007KNJTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Nch 600V 7A Si MOSFET

MOSFET Nch 600V 7A Si MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 600V, 7A, To-263; Transistor Polarity Rohm - 99Y2386 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 7A, To-263; Transistor Polarity Rohm
99Y2386
Mosfet, N-Ch, 600V, 7A, To-263; Transistor Polarity Rohm 99Y2386
MOSFET, N-CH, 600V, 7A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.57ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 600V, 7A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.57ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6007KNJTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6007KNJTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6007KNJTL
MOSFET N-CH 600V 7A LPTS

MOSFET N-CH 600V 7A LPTS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number R6007KNJTLCT-ND 1183742-R6007KNJTL 278-R6007KNJTL R6007KNJTL 99Y2386 R6007KNJTL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 7A MOSFET Transistor MOSFET Mosfet, N-Ch, 600V, 7A, To-263; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 Tape & Reel (TR) TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 78000 milliwatts 78 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data