ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6007JND3TL1

Description
N-Channel 600V 7A (Tc) 96W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
N-Channel 600V 7A (Tc) 96W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R6007JND3TL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6007JND3TL1TR-ND
Single FETs, MOSFETs R6007JND3TL1TR-ND
N-Channel 600V 7A (Tc) 96W (Tc) Surface Mount TO-252

N-Channel 600V 7A (Tc) 96W (Tc) Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
600V 7A TO252 MOSFET Transistor
278-R6007JND3TL1
600V 7A TO252 MOSFET Transistor 278-R6007JND3TL1
MOSFET N-CH 600V 7A TO252 Product overview: R6007JND3TL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6007JND3TL1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7A TO252 Product overview: R6007JND3TL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6007JND3TL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1014243-R6007JND3TL1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1014243-R6007JND3TL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1014243-R6007JND3TL1
Win Source Part Number: 1014243-R6007JND3TL1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 780mOhm @ 3.5A, 15V Vgs(th) (Max) @ Id: 7V @ 1mA Power Dissipation (Max): 96W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 17.5 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 475 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: R6007JND3TL1TR,R6007 JND3TL1DKR,R6007JND3 TL1CT Base Product Number: R6007 Drive Voltage (Max Rds On, Min Rds On): 15V

Win Source Part Number: 1014243-R6007JND3TL1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 780mOhm @ 3.5A, 15V
Vgs(th) (Max) @ Id: 7V @ 1mA
Power Dissipation (Max): 96W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 17.5 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 475 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: R6007JND3TL1TR,R6007JND3TL1DKR,R6007JND3TL1CT
Base Product Number: R6007
Drive Voltage (Max Rds On, Min Rds On): 15V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6007JND3TL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6007JND3TL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6007JND3TL1
MOSFET N-CH 600V 7A TO252

MOSFET N-CH 600V 7A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 600V 7A POWER

MOSFET NCH 600V 7A POWER

Buy Now Datasheet
Mosfet, N-Ch, 7A, 600V, To-252; Transistor Polarity Rohm - 01AH7805 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 7A, 600V, To-252; Transistor Polarity Rohm
01AH7805
Mosfet, N-Ch, 7A, 600V, To-252; Transistor Polarity Rohm 01AH7805
MOSFET, N-CH, 7A, 600V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.6ohm; Rds(on) Test Voltage Vgs:15V; Threshold Voltage Vgs:6V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 7A, 600V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.6ohm; Rds(on) Test Voltage Vgs:15V; Threshold Voltage Vgs:6V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6007JND3TL1TR-ND 278-R6007JND3TL1 1014243-R6007JND3TL1 R6007JND3TL1 R6007JND3TL1 01AH7805
Product Name Single FETs, MOSFETs 600V 7A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 7A, 600V, To-252; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement
PD 96 milliwatts 96000 milliwatts
Unlock Full Specs
to access all available technical data