ROHM Semiconductor USA, LLC MOSFETs R6007END3TL1

Description
600V 7A TO-252 Low-noise Power MOSFET
Request a Quote Datasheet
Description
600V 7A TO-252 Low-noise Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2643777 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643777
MOSFETs 2643777
600V 7A TO-252 Low-noise Power MOSFET

600V 7A TO-252 Low-noise Power MOSFET

Supplier's Site
MOSFETs - 2643778 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643778
MOSFETs 2643778
600V 7A TO-252 Low-noise Power MOSFET

600V 7A TO-252 Low-noise Power MOSFET

Supplier's Site
MOSFETs - 2643778P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643778P
MOSFETs 2643778P
600V 7A TO-252 Low-noise Power MOSFET

600V 7A TO-252 Low-noise Power MOSFET

Supplier's Site
Single FETs, MOSFETs - 846-R6007END3TL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6007END3TL1DKR-ND
Single FETs, MOSFETs 846-R6007END3TL1DKR-ND
N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount TO-252

N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 846-R6007END3TL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6007END3TL1CT-ND
Single FETs, MOSFETs 846-R6007END3TL1CT-ND
N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount TO-252

N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 846-R6007END3TL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6007END3TL1TR-ND
Single FETs, MOSFETs 846-R6007END3TL1TR-ND
N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount TO-252

N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount TO-252

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 600V 7A POWER MOSFET

MOSFET NCH 600V 7A POWER MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6007END3TL1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6007END3TL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6007END3TL1
MOSFET N-CH 600V 7A TO252

MOSFET N-CH 600V 7A TO252

Supplier's Site
Mosfet, N-Ch, 600V, 7A, 150Deg C, 78W; Transistor Polarity Rohm - 38AH5893 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 7A, 150Deg C, 78W; Transistor Polarity Rohm
38AH5893
Mosfet, N-Ch, 600V, 7A, 150Deg C, 78W; Transistor Polarity Rohm 38AH5893
MOSFET, N-CH, 600V, 7A, 150DEG C, 78W; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.57ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 7A, 150DEG C, 78W; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.57ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2643777 846-R6007END3TL1DKR-ND R6007END3TL1 R6007END3TL1 38AH5893
Product Name MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 7A, 150Deg C, 78W; Transistor Polarity Rohm
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Surface Mount TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
30V 6.9A MOSFET Transistor - 289-AUIRF7313QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
View Details
8 suppliers