Win Source Part Number: 1014242-R6006JND3TL1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 936mOhm @ 3A, 15V
Vgs(th) (Max) @ Id: 7V @ 800µA
Power Dissipation (Max): 86W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 15.5 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 410 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-R6006JND3TL1TR,8
Base Product Number: R6006
Drive Voltage (Max Rds On, Min Rds On): 15V
N-Channel 600V 6A (Tc) 86W (Tc) Surface Mount TO-252
N-Channel 600V 6A (Tc) 86W (Tc) Surface Mount TO-252
MOSFET N-CH 600V 6A TO252
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1014242-R6006JND3TL1 | 846-R6006JND3TL1TR-ND | R6006JND3TL1 | R6006JND3TL1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |