N-Channel 600V 4A (Tc) 60W (Tc) Surface Mount TO-252
N-Channel 600V 4A (Tc) 60W (Tc) Surface Mount TO-252
N-Channel 600V 4A (Tc) 60W (Tc) Surface Mount TO-252
Win Source Part Number: 1154659-R6004JND3TL1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Rds On (Max) @ Id, Vgs: 1.43Ohm @ 2A, 15V
Vgs(th) (Max) @ Id: 7V @ 450µA
Power Dissipation (Max): 60W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 10.5 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 260 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: R6004JND3TL1DKR,R600
Base Product Number: R6004
Drive Voltage (Max Rds On, Min Rds On): 15V
MOSFET N-CH 600V 4A TO252 Product overview: R6004JND3TL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6004JND3TL1 can be used for catalog matching and distributor lookup.
MOSFET 600V Vdss; 4A Id 60W Pd; TO-252
MOSFET, N-CH, 4A, 600V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.1ohm; Rds(on) Test Voltage Vgs:15V; Threshold Voltage Vgs:6V; Power Dissipation RoHS Compliant: Yes
MOSFET N-CH 600V 4A TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | R6004JND3TL1CT-ND | 1154659-R6004JND3TL1 | 278-R6004JND3TL1 | R6004JND3TL1 | 01AH7799 | R6004JND3TL1 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 600V 4A TO252 MOSFET Transistor | MOSFET | Mosfet, N-Ch, 4A, 600V, To-252; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | Tape & Reel (TR) | TO-3 | Surface Mount | |
| PD | 60000 milliwatts | 60 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) |