N-Channel 600V 4A (Tc) 20W (Tc) Surface Mount CPT3
N-Channel 600V 4A (Tc) 20W (Tc) Surface Mount CPT3
Win Source Part Number: 1013385-R6004ENDTL
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Rds On (Max) @ Id, Vgs: 980mOhm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 20W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: CPT3
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 250 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: R6004ENDTLTR,R6004EN
Base Product Number: R6004
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 600V 4A CPT3 Product overview: R6004ENDTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6004ENDTL can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 4A CPT3
MOSFET N-CH 600V 4A CPT3
MOSFET, N-CH, 600V, 4A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.9ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | R6004ENDTLTR-ND | 1013385-R6004ENDTL | 278-R6004ENDTL | R6004ENDTL | R6004ENDTL | R6004ENDTL | 99Y2381 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 600V 4A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 4A, To-252; Transistor Polarity Rohm |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |
| PD | 20000 milliwatts | 58 milliwatts | 20000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| MOSFET Operating Mode | Enhancement |