ROHM Semiconductor USA, LLC MOSFETs R6004END3TL1

Description
600V 4A TO-252 Low-noise Power MOSFET
Request a Quote Datasheet
Description
600V 4A TO-252 Low-noise Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2643776P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643776P
MOSFETs 2643776P
600V 4A TO-252 Low-noise Power MOSFET

600V 4A TO-252 Low-noise Power MOSFET

Supplier's Site
MOSFETs - 2643775 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643775
MOSFETs 2643775
600V 4A TO-252 Low-noise Power MOSFET

600V 4A TO-252 Low-noise Power MOSFET

Supplier's Site
MOSFETs - 2643776 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643776
MOSFETs 2643776
600V 4A TO-252 Low-noise Power MOSFET

600V 4A TO-252 Low-noise Power MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6004END3TL1 - 891105-R6004END3TL1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6004END3TL1
891105-R6004END3TL1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6004END3TL1 891105-R6004END3TL1
Manufacturer: Rohm Semiconductor Win Source Part Number: 891105-R6004END3TL1 Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 4A (Tc) 59W (Tc) Surface Mount TO-252 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: R6004 Categories: Discrete Semiconductor Products Case / Package: TO-252 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.29.0095 Other Part Number: 846-R6004END3TL1DKR, 846-R6004END3TL1TR, 846-R6004END3TL1CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891105-R6004END3TL1
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 4A (Tc) 59W (Tc) Surface Mount TO-252
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: R6004
Categories: Discrete Semiconductor Products
Case / Package: TO-252
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.29.0095
Other Part Number: 846-R6004END3TL1DKR, 846-R6004END3TL1TR, 846-R6004END3TL1CT

Buy Now Datasheet
Single FETs, MOSFETs - 846-R6004END3TL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6004END3TL1DKR-ND
Single FETs, MOSFETs 846-R6004END3TL1DKR-ND
N-Channel 600V 4A (Tc) 59W (Tc) Surface Mount TO-252

N-Channel 600V 4A (Tc) 59W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 846-R6004END3TL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6004END3TL1TR-ND
Single FETs, MOSFETs 846-R6004END3TL1TR-ND
N-Channel 600V 4A (Tc) 59W (Tc) Surface Mount TO-252

N-Channel 600V 4A (Tc) 59W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 846-R6004END3TL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6004END3TL1CT-ND
Single FETs, MOSFETs 846-R6004END3TL1CT-ND
N-Channel 600V 4A (Tc) 59W (Tc) Surface Mount TO-252

N-Channel 600V 4A (Tc) 59W (Tc) Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
600V 4A TO252 MOSFET Transistor
278-R6004END3TL1
600V 4A TO252 MOSFET Transistor 278-R6004END3TL1
MOSFET N-CH 600V 4A TO252 Product overview: R6004END3TL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6004END3TL1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 4A TO252 Product overview: R6004END3TL1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6004END3TL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6004END3TL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6004END3TL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6004END3TL1
MOSFET N-CH 600V 4A TO252

MOSFET N-CH 600V 4A TO252

Supplier's Site
Mosfet, N-Ch, 600V, 4A, 150Deg C, 59W; Transistor Polarity Rohm - 38AH5890 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 4A, 150Deg C, 59W; Transistor Polarity Rohm
38AH5890
Mosfet, N-Ch, 600V, 4A, 150Deg C, 59W; Transistor Polarity Rohm 38AH5890
MOSFET, N-CH, 600V, 4A, 150DEG C, 59W; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.9ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 4A, 150DEG C, 59W; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.9ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 600V 4A POWER MOSFET

MOSFET NCH 600V 4A POWER MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - R6004END3TL1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
R6004END3TL1
Single FETs, MOSFETs R6004END3TL1
MOSFET N-CH 600V 4A TO252

MOSFET N-CH 600V 4A TO252

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2643776P 891105-R6004END3TL1 846-R6004END3TL1DKR-ND 278-R6004END3TL1 R6004END3TL1 38AH5890 R6004END3TL1 R6004END3TL1
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6004END3TL1 Single FETs, MOSFETs 600V 4A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 4A, 150Deg C, 59W; Transistor Polarity Rohm MOSFET Single FETs, MOSFETs
Package Type TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
MOSFET Operating Mode Enhancement
Transconductance 0.0015 kS
Unlock Full Specs
to access all available technical data