Win Source Part Number: 1087444-R6002ENHTB1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 1.7A (Ta)
Rds On (Max) @ Id, Vgs: 3.4Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 2W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 6.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 65 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-R6002ENHTB1CT,84
Drive Voltage (Max Rds On, Min Rds On): 10V
600V 1.7A SOP8, LOW-NOISE POWER Product overview: R6002ENHTB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6002ENHTB1 can be used for catalog matching and distributor lookup.
N-Channel 600V 1.7A (Ta) 2W (Ta) Surface Mount 8-SOP
N-Channel 600V 1.7A (Ta) 2W (Ta) Surface Mount 8-SOP
N-Channel 600V 1.7A (Ta) 2W (Ta) Surface Mount 8-SOP
600V 1.7A SOP8, LOW-NOISE POWER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1087444-R6002ENHTB1 | 278-R6002ENHTB1 | 846-R6002ENHTB1TR-ND | R6002ENHTB1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 600V 1.7A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| Package Type | SOT3 | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) |
| MOSFET Operating Mode | Enhancement |