N-Channel 600V 1.7A (Tc) 20W (Tc) Surface Mount CPT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891103-R6002ENDTL
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 1.7A (Tc) 20W (Tc) Surface Mount CPT3
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: R6002
Categories: Discrete Semiconductor Products
Case / Package: CPT3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: R6002ENDTLCT, R6002ENDTLTR, R6002ENDTLDKR
MOSFET N-CH 600V 1.7A CPT3 Product overview: R6002ENDTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6002ENDTL can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 1.7A CPT3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | R6002ENDTLTR-ND | 891103-R6002ENDTL | 278-R6002ENDTL | R6002ENDTL | R6002ENDTL |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6002ENDTL | 600V 1.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); CPT3 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| MOSFET Operating Mode | Enhancement |