ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays - QSZ4TR QSZ4TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027071-QSZ4TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 280MHz Transistor Polarity: NPN, PNP (Emitter Coupled) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT5 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 370mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 200mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): CPH5506-TL-E; QSZ2TR; QSZ4TR; QSZ2; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027071-QSZ4TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 280MHz Transistor Polarity: NPN, PNP (Emitter Coupled) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT5 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 370mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 200mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): CPH5506-TL-E; QSZ2TR; QSZ4TR; QSZ2; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - QSZ4TR - 027071-QSZ4TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - QSZ4TR
027071-QSZ4TR
TRANSISTORS - Transistors (BJT) - Arrays - QSZ4TR 027071-QSZ4TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027071-QSZ4TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 280MHz Transistor Polarity: NPN, PNP (Emitter Coupled) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT5 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 370mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 200mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): CPH5506-TL-E; QSZ2TR; QSZ4TR; QSZ2; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027071-QSZ4TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: NPN, PNP (Emitter Coupled)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT5
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 370mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): CPH5506-TL-E; QSZ2TR; QSZ4TR; QSZ2;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 027071-QSZ4TR
Product Name TRANSISTORS - Transistors (BJT) - Arrays - QSZ4TR
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-2476-6-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1906009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details